Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,100
in stock
|
Buy Now | |
TE Store
from US$0.07
|
105,506
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
101,250
in stock
|
Buy Now | |
Boersig
from US$0.0487
|
95,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
50,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0458
|
50,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
40,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
20,250
in stock
|
Buy Now | |
element14
from US$0.08
|
16,938
in stock
|
Buy Now | |
Future Electronics
from US$0.0395
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
3,245
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0428
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0466
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0374
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Mating Pin Diameter | .086in, 2.18mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL GRND PIN 20-14 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350654-1 | Internal Number: 350654-1 | TE Connectivity | TE Store |
P&s Connectors Umnl Split Pin Ptpbr Reel Of 5000 |Amp Te Connectivity 350654-1 | Newark Electronics |
PIN AND SOCKET CONTACTS | Farnell |
CONTACT, AWG20-14 | element14 |
MATE-N-LOK 20-14 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 20 ... 14AWG | Distrelec |
Contact,crimp,pin,grnd,Matenlok,20-14awg | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
UNIVERSAL MATE-N-LOK | RS Americas |
Pin Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Plug |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350654-1?
Additional datasheets, footprints and schematics for 350654-1 are listed on our Part Details page. You can also find images and similar parts to 350654-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350654-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350654-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350654-1 fall under?
The 350654-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350654-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350654-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350654-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350654-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Boersig, Newark Electronics and Rapid Electronics have stock available or on a lead time for 350654-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350654-1 often in real-time on the comparison pages.
What if I can't find stock of 350654-1?
You can fill out our help required form which you can use to request a quote for 350654-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.