Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-27051-2001,
500-020-0095 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
27,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
20,354
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
20,354
in stock
|
Buy Now | |
Farnell
from US$0.24
|
16,500
in stock
|
Buy Now | |
TE Store
from US$0.21
|
11,339
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
8,797
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,679
in stock
|
Buy Now | |
element14
from US$0.21
|
8,679
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
3,735
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
3,150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,759
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
VDE Tested | Yes |
UL File Number | E28476 |
CSA File Number | LR 16455 |
UL Rating | Recognized |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact,crimp,pin,Mate-n-lok,20-14 awg | RS |
Pin&Socket Connectors PIN 20-14 AWG BULK | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
UMNL PIN 20-14 PTPPHBZ L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350547-3 | Internal Number: 350547-3 | Alias Number: 4-27051-2001 | TE Connectivity | TE Store |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Pin Contact | Future Electronics |
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 350547-3 | Newark Electronics |
CONTACT, PIN MATE-N-LOK | element14 |
UMNL PIN CONTACT AWG20-14 | TTI Europe |
CONTACT PIN UNIVERSAL MATE-N-LOK 0.250in.Centerline 600V 20-14AWG | TE Connectivity 350547-3 | RS Americas |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 20 ... 14AWG | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors PIN 20-14 AWG BULK | Sager |
UMNL PIN 20-14 PTPPHBZ L-P | Power and Signal Group |
Pin Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 600V AC | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Wire Size | 14AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350547-3?
Additional datasheets, footprints and schematics for 350547-3 are listed on our Part Details page. You can also find images and similar parts to 350547-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350547-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350547-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350547-3 fall under?
The 350547-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350547-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350547-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350547-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350547-3 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 350547-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350547-3 often in real-time on the comparison pages.
What if I can't find stock of 350547-3?
You can fill out our help required form which you can use to request a quote for 350547-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.