Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
9,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
66,437
in stock
|
Buy Now | |
Boersig
from US$0.08
|
28,560
in stock
|
Buy Now | |
RS
from US$0.11
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
21,367
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
16,769
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
9,883
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,200
in stock
|
Buy Now | |
element14
from US$0.09
|
9,200
in stock
|
Buy Now | |
Conrad
from US$0.19
|
5,470
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Mating Pin Diameter | 1.91mm, .075in |
Accepts Wire Insulation Diameter Range | .039 – .098in, 1 – 2.5mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors UNIV M-N-L PIN | Rapid Electronics |
Power Contact 600VAC Tin 24-18 AWG Mate- | RS |
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 926897-1 | Internal Number: 926897-1 | TE Connectivity | TE Store |
TE Connectivity Crimp pin, 24 AWG-18 AWG, Pre-Tin | Distrelec |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Slotted pin contacts for slot and plug-in casing, not defined in limiting the plug-in supply of poles 6. | Conrad |
UNIV.M-N-L.SPLIT PIN AWG24-18 | TTI Europe |
MATE-N-LOK Series AWG 24-18 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIV.M-N-L.PIN | TE Connectivity 926897-1 | RS Americas |
Where can I find additional details, specifications and documents for a 926897-1?
Additional datasheets, footprints and schematics for 926897-1 are listed on our Part Details page. You can also find images and similar parts to 926897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926897-1 fall under?
The 926897-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926897-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926897-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, RS, TE Store and Chip One Stop have stock available or on a lead time for 926897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926897-1 often in real-time on the comparison pages.
What if I can't find stock of 926897-1?
You can fill out our help required form which you can use to request a quote for 926897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.