Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
24,170
in stock
|
Buy Now | |
TE Store
from US$0.22
|
536,417
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
82,500
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
29,636
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
16,500
in stock
|
Buy Now | |
element14
from US$0.23
|
5,616
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,787
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
4,787
in stock
|
Buy Now | |
Power and Signal Group
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Operating Voltage | 600VAC |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 16455 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL PIN 20-14 .0126AUBR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold Nickel 600 VAC | Connector Contact | Part Number: 350218-7 | Internal Number: 350218-7 | TE Connectivity | TE Store |
UNIV MATE-N-LOK STRIP, UMNL PIN 20-14 .0126AUBR | TE Connectivity 350218-7 | RS Americas |
Contact male 20-14AWG UMNL | RS |
PIN AND SOCKET CONTACTS | Farnell |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
Contact, Pin, 20-14Awg, Crimp, Full Reel | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Mate-n-lok Contact, current rating: 17, 600 VAC, 600 VDC, 20-14 AWG | Power and Signal Group |
Universal MATE-N-LOK Contact 20-14 AWG | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 350218-7?
Additional datasheets, footprints and schematics for 350218-7 are listed on our Part Details page. You can also find images and similar parts to 350218-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350218-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350218-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350218-7 fall under?
The 350218-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350218-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350218-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350218-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350218-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, RS and Rapid Electronics have stock available or on a lead time for 350218-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350218-7 often in real-time on the comparison pages.
What if I can't find stock of 350218-7?
You can fill out our help required form which you can use to request a quote for 350218-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.