Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
TE Store
from US$0.96
|
4,567
in stock
|
Buy Now | |
Heilind Electronics
from US$1.47
|
2,516
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.47
|
587
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
69
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
---|---|
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Type | Pin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL PIN 12-10 AU/PHBZ Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold Nickel 600 VAC | Connector Contact | Part Number: 640309-6 | Internal Number: 640309-6 | TE Connectivity | TE Store |
CONTACT, PIN, UNIVERSAL MATE-N-LOK, 12-10 AWG | TE Connectivity 640309-6 | RS Americas |
Pin & Socket Connectors 12-10 Umnl Pin |Amp Te Connectivity 640309-6 | Newark Electronics |
Pin&Socket Connectors 12-10 UMNL PIN | Rapid Electronics |
TE Connectivity UMNL PIN 12-10 AU/PHBZ Pin & Socket Conn | Distrelec |
Contact male 12-10AWG UMNL | RS |
Universal MATE-N-LOK 12-10 AWG Wire to Cable Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, 12-10AWG, CRIMP | element14 |
UMNL PIN 12-10 AU-PHBZ | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 640309-6?
Additional datasheets, footprints and schematics for 640309-6 are listed on our Part Details page. You can also find images and similar parts to 640309-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640309-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640309-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640309-6 fall under?
The 640309-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640309-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640309-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640309-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640309-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 640309-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640309-6 often in real-time on the comparison pages.
What if I can't find stock of 640309-6?
You can fill out our help required form which you can use to request a quote for 640309-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.