Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 500-020-1738 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
16,875
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
8,217
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
7,427
in stock
|
Buy Now | |
Boersig
from US$0.21
|
6,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
6,591
in stock
|
Buy Now | |
TE Store
from US$0.22
|
6,486
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
4,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,520
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,318
in stock
|
Buy Now | |
element14
from US$0.25
|
369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
323
in stock
|
Buy Now | |
Electro Enterprises
from US$0.15
|
98
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Universal Mate-N-Lok Pre-Tin 12-10 AWG Pin Contact | Future Electronics |
Connector Soft Shell Pin Universal MATE-N-LOK 19 A 600 VAC 12-10 AWG | TE Connectivity 640309-3 | RS Americas |
Contact, Pin, 12-10Awg, Crimp | Newark Electronics |
UMNL PIN 12-10 PTPPHBZ | Boersig |
UMNL PIN 12-10 PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 640309-3 | Internal Number: 640309-3 | Alias Number: 500-020-1738 | TE Connectivity | TE Store |
Pin&Socket Connectors PIN 12-10 AWG | Rapid Electronics |
Contact,crimp,pin,Mate-n-lok,12-10 awg | RS |
CONTACT, PIN, CRIMP, 10AWG | Farnell |
CONTACT, CRIMP, PLUG, 12-10AWG | element14 |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Universal MATE-N-LOK 640309-3 Pin Contact, Crimp Contact, 12 AWG Min, 10 AWG Max, 2.13 mm Contact Dia, 600V AC | Carlton-Bates |
TE Connectivity Crimp pin, 12 AWG-10 AWG, Pre-Tin | Distrelec |
Pin & Socket Connectors PIN 12-10 AWG | Sager |
UMNL PIN 12-10PTPPHBZ | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 640309-3?
Additional datasheets, footprints and schematics for 640309-3 are listed on our Part Details page. You can also find images and similar parts to 640309-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640309-3 fall under?
The 640309-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640309-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640309-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640309-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640309-3 have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Newark Electronics and Boersig have stock available or on a lead time for 640309-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640309-3 often in real-time on the comparison pages.
What if I can't find stock of 640309-3?
You can fill out our help required form which you can use to request a quote for 640309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.