Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.45
|
78,376
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
7,500
in stock
|
Buy Now | |
element14
from US$0.46
|
2,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
529
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Retention Within Housing | With |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 3 – 5mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | .2in, 5.08mm |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL SOK 12-10 AUNI/PHBZ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350923-6 | Internal Number: 350923-6 | TE Connectivity | TE Store |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
Contact, Socket, 12-10Awg, Crimp | Newark Electronics |
Pin & Socket Connectors CONTACT 20-14 AWG Reel of 2500 | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
UMNL SOK 12-10 AUNI-PHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350923-6?
Additional datasheets, footprints and schematics for 350923-6 are listed on our Part Details page. You can also find images and similar parts to 350923-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350923-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350923-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350923-6 fall under?
The 350923-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350923-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350923-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350923-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350923-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 350923-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350923-6 often in real-time on the comparison pages.
What if I can't find stock of 350923-6?
You can fill out our help required form which you can use to request a quote for 350923-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.