Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0478
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
11,500
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
436,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
96,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
87,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
60,000
in stock
|
Buy Now | |
element14
from US$0.09
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
60,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
14,149
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
11,020
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0478
|
8,485
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,100
in stock
|
Buy Now | |
Compona
-
|
8,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 22A |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Wire Size Search | 2mm², 2.5mm², 1.5mm², 15AWG, 16AWG, 14AWG |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MCP2.8 SINGLE WIRE SEAL CONT. | TTI Europe |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Mcp 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 Awg Rohs Compliant: Yes |Amp Te Connectivity 1-968857-1 | Newark Electronics |
CONTACT, SOCKET, 17-13AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
MCP 2.8 SWS receptacle contact,AWG 17-13 | RS |
AMP MCP 2.8 PCB Connector Contact, Female, Crimp, Tin Plating 1 - 2.5 mmsq | TE Connectivity 1-968857-1 | RS Americas |
MCP2,8 BU-KONT EDS | Heilind Electronics |
MCP2.8 Series 14-16 AWG Tin Plated Contact Crimp Socket | Future Electronics |
Automotive Conn MCP2 8 BU-KONT EDS Reel of 4000 | Rapid Electronics |
TE Connectivity AMP MCP 2.8 CONTACT SWS Automotive Conne | Distrelec |
MCP2,8 BU-KONT EDS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silver |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 40A |
For Use With | MCP Connectors |
Where can I find additional details, specifications and documents for a 1-968857-1?
Additional datasheets, footprints and schematics for 1-968857-1 are listed on our Part Details page. You can also find images and similar parts to 1-968857-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968857-1 fall under?
The 1-968857-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968857-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968857-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968857-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968857-1 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig, Newark Electronics and element14 have stock available or on a lead time for 1-968857-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968857-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968857-1?
You can fill out our help required form which you can use to request a quote for 1-968857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.