Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
52,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
52,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
52,500
in stock
|
Buy Now | |
Farnell
from US$0.16
|
35,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
581
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 962881-2 .?
Additional datasheets, footprints and schematics for 962881-2 . are listed on our Part Details page. You can also find images and similar parts to 962881-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962881-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962881-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962881-2 . fall under?
The 962881-2 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 962881-2 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962881-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 962881-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962881-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 962881-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962881-2 . often in real-time on the comparison pages.
What if I can't find stock of 962881-2 .?
You can fill out our help required form which you can use to request a quote for 962881-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.