Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.25
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$5.62
|
14,445
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
14,445
in stock
|
Buy Now | |
Distrelec
from US$6.45
|
14,445
in stock
|
Buy Now | |
element14
from US$6.64
|
294
in stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
TTI Europe
from US$6.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 4 |
Number of Positions | 58 |
Mating Tab Width | 1.2mm, .047in, .11in, 2.8mm |
Height | 35.7mm, 1.406in |
Width | 42mm, 1.654in |
Length | 2.24in, 56.9mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .197in, .118in, 5mm, 3mm, .098in |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 360 |
Packaging Method | Box |
Hybrid Connector | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Conn 58POS Conn ASSY F.CONNECTOR154POS | Rapid Electronics |
TE Connectivity - AMP Housing 58P CONN ASSY F.CONNECTOR154P | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AUTOMOTIVE HOUSING, RECEPTACLE, 58POS | element14 |
Automotive Housing, Receptacle, 58Pos | Newark Electronics |
Conn Housing RCP 6Power/52Signal POS ST Cable Mount Box/Carton | Avnet America |
58POS CONNECTOR ASSY F.CONNECT | TTI Europe |
Where can I find additional details, specifications and documents for a 9-1452415-9?
Additional datasheets, footprints and schematics for 9-1452415-9 are listed on our Part Details page. You can also find images and similar parts to 9-1452415-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1452415-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1452415-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1452415-9 fall under?
The 9-1452415-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1452415-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1452415-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1452415-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1452415-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 9-1452415-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1452415-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1452415-9?
You can fill out our help required form which you can use to request a quote for 9-1452415-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.