Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-6011 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
11,692
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
196,000
in stock
|
Buy Now | |
TE Store
from US$0.35
|
64,248
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
58,267
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
40,000
in stock
|
Buy Now | |
element14
from US$0.38
|
34,657
in stock
|
Buy Now | |
Farnell
from US$0.34
|
17,720
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
10,224
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
9,711
in stock
|
Buy Now | |
Sager
from US$0.32
|
9,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
8,451
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
6,354
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
5,219
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
2,567
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,476
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
1,307
in stock
|
Buy Now | |
Conrad
from US$0.41
|
889
in stock
|
Buy Now | |
Boersig
from US$0.27
|
462
in stock
|
Buy Now | |
SOS electronic
from US$0.28
|
230
in stock
|
Buy Now | |
Electro Enterprises
from US$0.45
|
78
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Sorelec
-
|
8,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 2.7kg |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mini-Universal MATE-N-LOK Series 2 Position Positive Lock Plug Housing | Future Electronics |
2 CIR UNIV M-N-L PLUG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 172165-1 | Internal Number: 172165-1 | Alias Number: 15-0174 | 4.2 mm | TE Connectivity | TE Store |
2 CIR UNIV M-N-L PLUG NATL | Heilind Electronics |
02P UNIV M-N-L PLUG NATURAL | TTI Europe |
PLUG HOUSING, 2WAY | element14 |
2 way cable plug Min Mate-N-Lok | RS |
Pin & Socket Connectors 2 CIRCUIT PLUG | Sager |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing PL 2 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Soft Shell Connector Dual Row 2 Circuit 9.5A 30-16 AWG | TE Connectivity 172165-1 | RS Americas |
TE Connectivity Pin housing Plug / Socket 2 Positions 4.2mm | Distrelec |
Pin&Socket Connectors 2 CIRCUIT PLUG | Rapid Electronics |
Miniaturised version of the proven universal MATE-N-LOC plug connectors Typical applications: light industry, entertainment systems. | Conrad |
Connector Plug Housing 2P P4,20mm Mini-Uni Mate-N-Lok | SOS electronic |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 5.6mm |
External Length / Height | 23.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172165-1?
Additional datasheets, footprints and schematics for 172165-1 are listed on our Part Details page. You can also find images and similar parts to 172165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172165-1 fall under?
The 172165-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172165-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172165-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 172165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172165-1 often in real-time on the comparison pages.
What if I can't find stock of 172165-1?
You can fill out our help required form which you can use to request a quote for 172165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.