Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
104
in stock
|
Buy Now | |
TE Store
from US$1.61
|
11,095
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
4,600
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
4,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
4,550
in stock
|
Buy Now | |
TTI Europe
from US$1.42
|
4,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.14
|
1,778
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
1,303
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
924
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.14
|
415
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Boersig
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$3.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Contact Retention | Without |
Height | 7.77mm |
Length | 12.7mm |
Width | 11.16mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Chamfered Edges |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P MINI UMNL R/A HDR ASSY AU Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-770966-1 | Internal Number: 1-770966-1 | 4.14 mm | TE Connectivity | TE Store |
1-770966-1 Rohs Compliant: Yes |Amp Te Connectivity 1-770966-1 | Newark Electronics |
Conn Power PIN 2 POS 4.14mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
02P MINI UMNL R/A HDR ASSY AU | Heilind Electronics |
TE Connectivity - AMP PCB Header, Plug, 9.5A, 600V, Contacts - 2 | Distrelec |
TE 1-770966-1 Mini Univ. Mate-N-Lok Male Header Right Angle Short Peg Gold 1x2P | Rapid Electronics |
Header r/a pcb 2 way Pin Mate-n-Lok | RS |
2 Position 1 Row 4.14 mm Pitch Right Angle Mate-N-Lok Shrouded Header | Future Electronics |
HEADER ASSEMBLY, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 2 POSITION, RIGHT ANGLE | TE Connectivity 1-770966-1 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-770966-1?
Additional datasheets, footprints and schematics for 1-770966-1 are listed on our Part Details page. You can also find images and similar parts to 1-770966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770966-1 fall under?
The 1-770966-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770966-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770966-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Chip One Stop and TTI Europe have stock available or on a lead time for 1-770966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770966-1 often in real-time on the comparison pages.
What if I can't find stock of 1-770966-1?
You can fill out our help required form which you can use to request a quote for 1-770966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.