Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
9,709
in stock
|
Buy Now | |
TE Store
from US$0.81
|
9,338
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
6,256
in stock
|
Buy Now | |
element14
from US$1.06
|
4,503
in stock
|
Buy Now | |
Farnell
from US$0.84
|
4,503
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
2,317
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
2,294
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.91
|
150
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
123
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Power Positions | 2 |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Height | 7.77mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Width | 11.16mm |
Length | 12.7mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
1-770966-0 Rohs Compliant: Yes |Amp Te Connectivity 1-770966-0 | Newark Electronics |
02P MINI UMNL R/A HDR ASSY SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-770966-0 | Internal Number: 1-770966-0 | 4.14 mm | TE Connectivity | TE Store |
Mini-Universal MATE-N-LOK 2 Position Single Row Through-Hole Right Angle Header | Future Electronics |
HEADER, RIGHT ANGLE, SINGLE ROW, 2 WAY | element14 |
TE 1-770966-0 Mini Univ. Mate-N-Lok Male Header Right Angle Short Peg Tin 1 x 2P | Rapid Electronics |
TE Connectivity - AMP PCB Header, Plug, 9.5A, 600V, Contacts - 2 | Distrelec |
2w Right angle pin header Tin | RS |
PCB Header 2-Pole Angled P4,14 | Schukat Electronic |
Header Assembly, Soft Shell, Mini-Universal Mate-N-Lok, 2 Position, Right Angle | TE Connectivity 1-770966-0 | RS Americas |
Conn Power HDR 2 POS 4.14mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet Abacus |
Pin & Socket Connectors HEADER 2 POS R/A TIN IN-LINE | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | White |
Connector Mounting Orientation | Right Angle PCB |
Contact Termination | Solder |
Current per Contact Max | 9.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 65°C |
Operating Temperature Min | 20°C |
Test Voltage | 1500V |
Where can I find additional details, specifications and documents for a 1-770966-0?
Additional datasheets, footprints and schematics for 1-770966-0 are listed on our Part Details page. You can also find images and similar parts to 1-770966-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770966-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770966-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770966-0 fall under?
The 1-770966-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770966-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770966-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770966-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770966-0 have stock available?
Authorised distributors including Newark Electronics, TE Store, Future Electronics, element14 and Farnell have stock available or on a lead time for 1-770966-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770966-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770966-0?
You can fill out our help required form which you can use to request a quote for 1-770966-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.