Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
92,504
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
38,000
in stock
|
Buy Now | |
TE Store
from US$1.06
|
9,576
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
4,809
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
4,285
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
3,601
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
3,601
in stock
|
Buy Now | |
Farnell
from US$1.12
|
2,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
1,285
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
1,019
in stock
|
Buy Now | |
element14
from US$1.40
|
85
in stock
|
Buy Now | |
Conrad
from US$1.70
|
66
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Richardson RFPD
from US$0.71
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Insulation Diameter (Max) | .126in, 3.2mm |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR7189 |
Mating Alignment Type | Chamfered Edges |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mini-Universal MATE-N-LOK 2 Position Single Row Through-Hole Straight Pin Header | Future Electronics |
02P MINI UMNL ASSY VO SNAU LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-770166-1 | Internal Number: 1-770166-1 | 4.14 mm | TE Connectivity | TE Store |
Conn Power HDR 2 POS 4.14mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
02P MINI UMNL ASSY VO SNAU LF | Heilind Electronics |
02P Mini Umnl Assy Vo Snau Lf |Amp Te Connectivity 1-770166-1 | Newark Electronics |
CONN, HEADER, 2POS, 1ROW, 4.14MM, TH | Farnell |
TE Connectivity - AMP Housing, Receptacle, Poles - 2, Rows - 1 | Distrelec |
HEADER, 2WAY | element14 |
Miniaturised version of the proven universal MATE-N-LOC plug connectors.Typical applications: light industry, entertainment systems. Socket housing for mounting on printed circuit boards. Make sure the connector housing is simply attached.This text is machine translated. | Conrad |
HEADER PIN MINI-UNIVERSAL MATE-N-LOK 2 POSITION PCB MOUNT DETENT LOCK | TE Connectivity 1-770166-1 | RS Americas |
2w vertical pin header Gold | RS |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current Rating | 9.5A |
External Depth | 5.58mm |
External Length / Height | 13.49mm |
External Width | 9.83mm |
Fixing Hole Diameter | 3.18mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
PCB Hole Diameter | 1.4mm |
Termination Method | Solder |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-770166-1?
Additional datasheets, footprints and schematics for 1-770166-1 are listed on our Part Details page. You can also find images and similar parts to 1-770166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770166-1 fall under?
The 1-770166-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770166-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770166-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Avnet America and Heilind Electronics have stock available or on a lead time for 1-770166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770166-1 often in real-time on the comparison pages.
What if I can't find stock of 1-770166-1?
You can fill out our help required form which you can use to request a quote for 1-770166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.