1-770166-0 Power Connectors by TE Connectivity

02P MINI-UMNL ASSY VO SNNI*

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.89
3,400
in stock
Buy Now
Logo for Sager
Sager
from US$0.55
38,200
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.85
15,817
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.67
8,834
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.15
7,969
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.50
6,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.54
6,402
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
6,254
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
3,498
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.85
3,163
in stock
Buy Now
Logo for element14
element14
from US$0.63
864
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
864
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.83
290
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.84
94
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
52,000
in stock
Buy Now
Logo for Sorelec
Sorelec
-
3,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.63
-
Buy Now
Logo for Boersig
Boersig
from US$0.71
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.69
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.51
-
Buy Now

Specifications

Number of Rows 1
Number of Power Positions 2
PCB Mount Orientation Vertical
Number of Positions 2
Number of Signal Positions 0
Contact Mating Area Plating Thickness 3.81 – 8.89µm, 150 – 350µin
Contact Current Rating (Max) 9.5A
Contact Mating Area Plating Material Tin
Multiple Contact Types Without
Contact Termination Area Plating Thickness 3.81µm, 150µin
Contact Termination Area Plating Material Tin
Contact Retention Without
Contact Layout Inline
Insulation Diameter (Max) 3.2mm, .126in
PCB Thickness (Recommended) .062mm, 1.57in
Operating Voltage 600VDC, 600VAC
Housing Color White
Centerline (Pitch) .162in, 4.14mm
Housing Material Nylon
UL Flammability Rating UL 94V-0
Agency/Standard UL, CSA
VDE Tested No
CSA File Number LR7189
UL Rating Recognized
CSA Rating Certified
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Alignment With
Panel Mount Feature Without
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Type Boardlock
Mating Retention Type Locking Tab
Mating Retention With
Mating Alignment Type Chamfered Edges
Circuit Application Power
Assembly Integration Feature Without
For Use With Plug Housing
Packaging Quantity 200
Packaging Method Bag
Housing Type Receptacle
Sealable No
Product Type Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .145in, 3.69mm
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

Pin & Socket Connectors HEADER 2 POS TIN IN LINE | Sager
02P MINI-UMNL ASSY VO SNNI* | Heilind Electronics
02P MINI-UMNL ASSY VO SNNI* Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-770166-0 | Internal Number: 1-770166-0 | 4.14 mm | TE Connectivity | TE Store
TE 1-770166-0 Mini Universal Mate-N-Lok Male Header Vertical Tin 1 x 2P White | Rapid Electronics
2 POS MINI UNML | TTI Europe
Mini-Universal MATE-N-LOK 2 Position Single Row Through-Hole Straight Pin Header | Future Electronics
Plug & Socket Conn, Plug, 2Pos, 4.14Mm | Newark Electronics
Conn Power PIN 2 POS 4.14mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America
2w Vertical pin header Tin | RS
HOUSING VERTICAL, 2WAY | element14
Socket | Transfer Multisort Elektronik
Header, Conn, Interconnect System, PCB Plug,2 Cont, Solder, Breakaway,30-16 AWG,9.5A | TE Connectivity 1-770166-0 | RS Americas
PCB Header 2-Pole Straight P4,14 | Schukat Electronic
HEADER | Richardson RFPD


1-770166-0 Connectors by Unknown

HOUSING VERTICAL 2WAY

Status: Unknown
Series: Mini Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 4.14mm
No. of Contacts 2Contacts
Gender Plug
Product Range Mini Universal MATE-N-LOK Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2018)
Approval Category CSA UL VDE
Colour White
Connector Mounting Orientation PCB
Contact Termination Solder
Current per Contact Max 10.5A
Flammability Rating UL94V-0
Insulation Resistance 100Mohm
Operating Temperature Max 65°C
Operating Temperature Min 20°C
Termination Method Solder
Test Voltage 1500V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-770166-0?

Additional datasheets, footprints and schematics for 1-770166-0 are listed on our Part Details page. You can also find images and similar parts to 1-770166-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-770166-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770166-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-770166-0 fall under?

The 1-770166-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-770166-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770166-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-770166-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-770166-0 have stock available?

Authorised distributors including Sager, Heilind Electronics, TE Store, Rapid Electronics and TTI Europe have stock available or on a lead time for 1-770166-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-770166-0 often in real-time on the comparison pages.

What if I can't find stock of 1-770166-0?

You can fill out our help required form which you can use to request a quote for 1-770166-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay