Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
2,556
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
57,123
in stock
|
Buy Now | |
Boersig
from US$0.40
|
53,690
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
34,729
in stock
|
Buy Now | |
element14
from US$0.61
|
31,979
in stock
|
Buy Now | |
Farnell
from US$0.56
|
28,613
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
24,250
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
20,000
in stock
|
Buy Now | |
Sager
from US$0.44
|
11,794
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
9,980
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
9,520
in stock
|
Buy Now | |
RS
from US$0.65
|
6,725
in stock
|
Buy Now | |
TE Store
from US$0.58
|
5,358
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,716
in stock
|
Buy Now | |
Conrad
from US$1.22
|
1,272
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,126
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
819
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
278
in stock
|
Buy Now | |
SOS electronic
from US$0.52
|
-385
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 66 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 5.1kg |
6 CIR UNIV M-N-L PLUG | Heilind Electronics |
Pin&Socket Connectors 6CKT MATE-N-LOK HSG | Rapid Electronics |
CONNECTOR HOUSING, PLUG, 6 WAY, NYLON | element14 |
6 POS UNIV MNL PLUG | TTI Europe |
Pin & Socket Connectors 6CKT MATE-N-LOK HSG | Sager |
Conn Housing PL 6 POS 4.2mm Crimp ST Loose Piece | Avnet America |
6 way cable plug Min Mate-N-Lok | RS |
6 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 172168-1 | Internal Number: 172168-1 | 4.2 mm | TE Connectivity | TE Store |
Mini-Universal MATE-N-LOK Series 6 Position Positive Lock Plug Housing | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Plug | Transfer Multisort Elektronik |
Soft Shell Connector Dual Row 6 Circuit 9.5A 30-16 AWG | TE Connectivity 172168-1 | RS Americas |
TE Connectivity Pin housing Plug / Socket 6 Positions 4.2mm | Distrelec |
Connector Housing Mini-Univ Mate-N-Lok Plug M/F 2x3P P4,14mm | SOS electronic |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172168-1?
Additional datasheets, footprints and schematics for 172168-1 are listed on our Part Details page. You can also find images and similar parts to 172168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172168-1 fall under?
The 172168-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172168-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172168-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 172168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172168-1 often in real-time on the comparison pages.
What if I can't find stock of 172168-1?
You can fill out our help required form which you can use to request a quote for 172168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.