Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.40
|
890
in stock
|
Buy Now | |
Powell Electronics
from US$2.42
|
8,400
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
8,241
in stock
|
Buy Now | |
TE Store
from US$2.23
|
1,827
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
1,600
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
1,481
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
890
in stock
|
Buy Now | |
element14
from US$4.20
|
890
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
174
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .162in, 4.14mm |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Layout | Matrix |
Contact Current Rating (Max) | 9.5A |
Height | .531in, 13.49mm |
Length | 13.97mm, .55in |
PCB Thickness (Recommended) | 1.57in, .061mm |
Width | 11.89mm, .468in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Mating Alignment | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Contact Type | Pin, Tab |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
6 Position 2 Row 4.14 mm Mini-Universal MATE-N-LOK Plug Header | Future Electronics |
06P MINI UMNL HDR ASSY AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-770875-1 | Internal Number: 1-770875-1 | 4.14 mm | TE Connectivity | TE Store |
Conn Power HDR 6 POS 4.14mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
06P MINI UMNL HDR ASSY AU LF | Heilind Electronics |
TE 1-770875-1 Mini Universal Mate-N-Lok Male Header Vertical Gold 2x3P White | Rapid Electronics |
Wtb Connector, Header, 6Pos, 2Row | Newark Electronics |
WTB CONNECTOR, HEADER, 6POS, 2ROW | element14 |
MINI-UNIV M-N-L HDRS, 06P MINI UMNL HDR ASSY AU LF | TE Connectivity 1-770875-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-770875-1?
Additional datasheets, footprints and schematics for 1-770875-1 are listed on our Part Details page. You can also find images and similar parts to 1-770875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770875-1 fall under?
The 1-770875-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770875-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770875-1 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, TE Store, Avnet America and Heilind Electronics have stock available or on a lead time for 1-770875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770875-1 often in real-time on the comparison pages.
What if I can't find stock of 1-770875-1?
You can fill out our help required form which you can use to request a quote for 1-770875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.