Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.87
|
660
in stock
|
Buy Now | |
TE Store
from US$1.67
|
11,901
in stock
|
Buy Now | |
TTI Europe
from US$1.57
|
10,200
in stock
|
Buy Now | |
Heilind Electronics
from US$1.75
|
6,402
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
2,717
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
1,580
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
1,122
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.75
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
752
in stock
|
Buy Now | |
element14
from US$1.72
|
752
in stock
|
Buy Now | |
Farnell
from US$1.71
|
752
in stock
|
Buy Now | |
Sager
from US$1.45
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.03
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Avnet Asia
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$2.04
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | .162in, 4.14mm |
Number of Power Positions | 6 |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57in, .062mm |
Insulation Diameter (Max) | 3.2in, 3.2mm |
Width | 9.83mm |
Length | 13.97mm |
Height | 13.49mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
Boardlock Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.69mm, .145in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P MINI UMNL ASSY VO SNAU LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-770178-1 | Internal Number: 1-770178-1 | 4.14 mm | TE Connectivity | TE Store |
06P MINI UMNL ASSY VO SNAU LF | Heilind Electronics |
Mini-Universal MATE-N-LOK 6 Position Dual Row Through Hole Straight Pin Header | Future Electronics |
HEADER, PIN, MINI-UNIVERSAL MATE-N-LOK, 6 POSITION, PCB MOUNT, DETENT LOCK | TE Connectivity 1-770178-1 | RS Americas |
Conn Power HDR 6 POS 4.14mm Solder ST Thru-Hole 1 Port | Avnet America |
Wire-To-Board Connector, Mini-Universal Mate-N-Lok Series, Through Hole, Plug, 6, 4.14 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-770178-1 | Newark Electronics |
HEADER, 6WAY | element14 |
MINI-UNIV MATE-N-LOK HEADER 6 WAYS | RS |
Pin & Socket Connectors HEADER 6 POS GOLD DUAL ROW | Sager |
Socket | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current Rating | 9.5A |
External Depth | 9.83mm |
External Length / Height | 13.49mm |
External Width | 13.97mm |
Fixing Hole Diameter | 3.18mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
PCB Hole Diameter | 1.4mm |
Termination Method | Solder |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-770178-1?
Additional datasheets, footprints and schematics for 1-770178-1 are listed on our Part Details page. You can also find images and similar parts to 1-770178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770178-1 fall under?
The 1-770178-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770178-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770178-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1-770178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770178-1 often in real-time on the comparison pages.
What if I can't find stock of 1-770178-1?
You can fill out our help required form which you can use to request a quote for 1-770178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.