Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
1,168
in stock
|
Buy Now | |
TE Store
from US$1.01
|
13,769
in stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
4,958
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,745
in stock
|
Buy Now | |
element14
from US$0.89
|
1,745
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,745
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
1,398
in stock
|
Buy Now | |
CoreStaff
from US$1.26
|
1,147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
719
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
654
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.87
|
360
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
233
in stock
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14mm, .163in |
---|---|
Number of Positions | 6 |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Tin |
Length | 14mm |
Height | 11.86mm |
Width | 12.7mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P MINI UMNL R/A HDR ASSY SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-770969-0 | Internal Number: 1-770969-0 | 4.14 mm | TE Connectivity | TE Store |
06P MINI UMNL R/A HDR ASSY SN | Heilind Electronics |
Mini-Universal MATE-N-LOK 6 Position Dual Row Through-Hole Right Angle Header | Future Electronics |
Header, Right Angle, Dual Row, 6 Way. | Newark Electronics |
HEADER, RIGHT ANGLE, DUAL ROW, 6 WAY. | element14 |
Conn Power HDR 6 POS 4.14mm Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America |
HEADER, PIN, MINI-UNIVERSAL MATE-N-LOK, 6 POS, PCB MOUNT, RIGHT ANGLE, DETENT LO | TE Connectivity 1-770969-0 | RS Americas |
6w Right angle pin header Tin | RS |
TE Connectivity - AMP PCB Header, Plug, 9.5A, 600V, Contacts - 6 | Distrelec |
PCB Header 6-Pole Angled P4,14 | Schukat Electronic |
TE 1-770969-0 Mini Univ. Mate-N-Lok Pin Header Right Angle Short Peg Tin 2x3P | Rapid Electronics |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Colour | White |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current per Contact Max | 9.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a 1-770969-0?
Additional datasheets, footprints and schematics for 1-770969-0 are listed on our Part Details page. You can also find images and similar parts to 1-770969-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770969-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770969-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770969-0 fall under?
The 1-770969-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770969-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770969-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770969-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770969-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-770969-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770969-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770969-0?
You can fill out our help required form which you can use to request a quote for 1-770969-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.