Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
936
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
73,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
73,000
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
73,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
936
in stock
|
Buy Now | |
element14
from US$0.90
|
936
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Positions | 15 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 10kg |
Pin&Socket Connectors PLUG 15P MINI BLACK | Rapid Electronics |
TE Connectivity - AMP PWR CONN 15 P TR MINI UNIV | Distrelec |
CONN HOUSING, PLUG, 15POS, 4.2MM | Farnell |
Connector Housing, Plug, 15Pos, 4.2Mm Rohs Compliant: Yes |Amp Te Connectivity 1-172171-9 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 15POS, 4.2MM | element14 |
MATE-N-LOK Series 15 Position Latch Lock Male/Female Plug Housing | Future Electronics |
Conn Housing PL 15 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-172171-9?
Additional datasheets, footprints and schematics for 1-172171-9 are listed on our Part Details page. You can also find images and similar parts to 1-172171-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172171-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172171-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172171-9 fall under?
The 1-172171-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172171-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172171-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172171-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172171-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-172171-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172171-9 often in real-time on the comparison pages.
What if I can't find stock of 1-172171-9?
You can fill out our help required form which you can use to request a quote for 1-172171-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.