Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$471.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$615.08
|
3
in stock
|
Buy Now | |
Powell Electronics
from US$626.15
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$501.52
|
23
in stock
|
Buy Now | |
element14
from US$620.74
|
23
in stock
|
Buy Now | |
Farnell
from US$657.81
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$610.50
|
17
in stock
|
Buy Now | |
TE Store
from US$498.80
|
16
in stock
|
Buy Now | |
RS Americas
from US$483.59
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$610.50
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$709.61
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$640.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$643.62
|
2
in stock
|
Buy Now | |
Future Electronics
from US$471.53
|
-
|
Buy Now | |
Avnet America
from US$565.01
|
-
|
Buy Now | |
Boersig
from US$725.88
|
-
|
Buy Now | |
TTI Europe
from US$532.19
|
-
|
Buy Now | |
Sager
from US$502.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Certification | Cannot be Certified |
Crimp Form-Wire Barrel Type | Insulation Displacement |
Tool Grade | Commercial Crimp Tooling |
Tool Type | IDC Tooling |
Power Type | Manual |
Specification Type | TE Product Specification (114-) |
Pistol Grip Hand Tool | Newark Electronics |
PISTOL GRIP HAND TOOL | element14 |
HAND TL PACKAGE (.100 CL MTA) | Heilind Electronics |
MTA 100 MANUAL TOOL ASSEMBLY DISCRETE Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Cannot be Certified Commercial Crimp Tooling Operator Releasable & Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 58579-1 | Internal Number: 58579-1 | TE Connectivity | TE Store |
Tool Crimper, 16-28AWG, For Rectangular Contacts, Top Entry, MTA-100 Series | TE Connectivity 58579-1 | RS Americas |
HANDTLPACKAGE(.100CLMTA) | RS |
MTA 100 MANUAL TOOL ASSEMBLY DISCRETE | Rapid Electronics |
TE Connectivity Tool Crimper 16-28AWG For RectangularCon | Distrelec |
Pistol Grip Hand Tool (.100 CL MTA) | Future Electronics |
Assembly Tools, Bench Mount Power Units Tools | Avnet America |
HAND TOOL SET .100 CL MTA | TTI Europe |
Crimpers / Crimping Tools HAND TOOL | Sager |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 585 |
RoHS: | Unknown |
Crimp Tool Type | - |
---|---|
For Use With | - |
Product Range | Te Connectivity / Amp 585 |
Crimp Application | Connectors |
Where can I find additional details, specifications and documents for a 58579-1?
Additional datasheets, footprints and schematics for 58579-1 are listed on our Part Details page. You can also find images and similar parts to 58579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58579-1 fall under?
The 58579-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58579-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58579-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 58579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58579-1 often in real-time on the comparison pages.
What if I can't find stock of 58579-1?
You can fill out our help required form which you can use to request a quote for 58579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.