Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
6,172
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
61,190
in stock
|
Buy Now | |
TE Store
from US$0.42
|
29,607
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
12,712
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
12,534
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
12,534
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
12,534
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,287
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
10,198
in stock
|
Buy Now | |
element14
from US$0.28
|
6,172
in stock
|
Buy Now | |
Sager
from US$0.17
|
6,130
in stock
|
Buy Now | |
Avnet America
-
|
2,530
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Cavities | 5 |
Panel Gasket | No |
Number of Positions | 5 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Height | .52in, 13.21mm |
Wire Size | .3 – .4mm², 22AWG |
Width | .275in |
Length | .5in, 12.7mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon |
UL Rating | Recognized |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Locking Ramp |
Panel Mount | No |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
Housing Type | Receptacle Housing |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643813-5 | Internal Number: 3-643813-5 | 05P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643813-5 | TE Store |
05P Mta100 Conn Assy Pol Rib |Amp Te Connectivity 3-643813-5 | Newark Electronics |
5P 22AWG TIN CLSD WITH TAB W/RED STRPE | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 05P MTA100 ASSY POL RIB | Distrelec |
MTA-100 5 Position Single Row 2.54 mm Pitch 22 AWG Closed End IDC Socket | Future Electronics |
IDC CONNECTORS | Farnell |
CONNECTOR, MTA-100, 5WAY | element14 |
Headers & Wire Housings 5P 22AWG TIN CLSD WITH TAB W/RED STRPE | Sager |
Conn IDC Connector F 5 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector, Insulation Displacement (IDC), 5 Contact | TE Connectivity 3-643813-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | IDC / IDT |
Lead Spacing | 2.54mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 3-643813-5?
Additional datasheets, footprints and schematics for 3-643813-5 are listed on our Part Details page. You can also find images and similar parts to 3-643813-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643813-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643813-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643813-5 fall under?
The 3-643813-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643813-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643813-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643813-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643813-5 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-643813-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643813-5 often in real-time on the comparison pages.
What if I can't find stock of 3-643813-5?
You can fill out our help required form which you can use to request a quote for 3-643813-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.