Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
8,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
8,005
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
8,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
8,005
in stock
|
Buy Now | |
TE Store
from US$0.59
|
1,674
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Cavities | 4 |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
Height | 13.21mm, .52in |
幅 | 6.99mm |
Wire Size | 24AWG, .2mm² |
Length | 10.16mm, .4in |
Width | .275in |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 2200 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 04P Mta100 Conn Assy |Amp Te Connectivity 3-644512-4 | Newark Electronics |
Headers&Wire Housings 04P MTA100 CONN ASSY | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 04P MTA100 ASSY TAPE LF | Distrelec |
04P MTA100 CONN ASSY TAPE LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644512-4 | Internal Number: 3-644512-4 | 04P MTA100 CONN ASSY TAPE LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644512-4 | TE Store |
Conn IDC Connector F 4 POS 2.54mm IDT RA Cable Mount T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644512-4?
Additional datasheets, footprints and schematics for 3-644512-4 are listed on our Part Details page. You can also find images and similar parts to 3-644512-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644512-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644512-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644512-4 fall under?
The 3-644512-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644512-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644512-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644512-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644512-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 3-644512-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644512-4 often in real-time on the comparison pages.
What if I can't find stock of 3-644512-4?
You can fill out our help required form which you can use to request a quote for 3-644512-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.