Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
TE Store
from US$0.66
|
17,174
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
4,395
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
21
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Panel Gasket | No |
Number of Positions | 4 |
Number of Rows | 1 |
端子のタイプ | Tab |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Height | .494in, 12.54mm |
幅 | 21.4mm |
Wire Size | 22AWG, .3 – .4mm² |
Length | .5in, 12.7mm |
Width | .843in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Red |
Housing Material | Nylon 6/6 |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount | No |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Bag/Box |
Connector Style | Plug |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Wire/Cable Type | Stranded |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Insertion Force | Standard |
Shape | Rectangular |
Connector System | Wire-to-Wire |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MTA100 PSTD CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Mta Plug: Nylon & Tin Plated & 2.54 Mm & With Mating Alignment | Part Number: 3-647000-4 | Internal Number: 3-647000-4 | TE Connectivity | TE Store |
Connector, Plug, 4Pos, 2.54Mm, Cable | Newark Electronics |
Conn IDC Connector F 4 POS 2.54mm IDT ST Cable Mount | Avnet America |
Circular Connector, 04P MTA100 PSTD CONN ASSY LF MTA-100 Series | TE Connectivity 3-647000-4 | RS Americas |
TE Connectivity 04P MTA100 PSTD CONN ASSY LF Headers & W | Distrelec |
Where can I find additional details, specifications and documents for a 3-647000-4?
Additional datasheets, footprints and schematics for 3-647000-4 are listed on our Part Details page. You can also find images and similar parts to 3-647000-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647000-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647000-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647000-4 fall under?
The 3-647000-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647000-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647000-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647000-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647000-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 3-647000-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647000-4 often in real-time on the comparison pages.
What if I can't find stock of 3-647000-4?
You can fill out our help required form which you can use to request a quote for 3-647000-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.