Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Horizontal |
Number of Loaded Positions | 3 |
Number of Positions | 4 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Mating Post Length | 7.49mm, .295in |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .31in, 7.87mm |
Connector Length | 39.62mm, 1.56in |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Right Angle Bending Side | Front |
Housing Material | Polyester |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Signal |
Position Locations Omitted | 3 |
Number of Blocked Positions | 1 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 6000 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 643881-1?
Additional datasheets, footprints and schematics for 643881-1 are listed on our Part Details page. You can also find images and similar parts to 643881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643881-1 fall under?
The 643881-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 643881-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643881-1 have stock available?
There is no stock from authorised distributors for 643881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643881-1 often in real-time on the comparison pages.
What if I can't find stock of 643881-1?
You can fill out our help required form which you can use to request a quote for 643881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.