Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
6,600
in stock
|
Buy Now | |
TE Store
from US$0.56
|
10,446
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
6,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
6,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
6,600
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Panel Gasket | No |
Number of Cavities | 4 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Height | .52in, 13.21mm |
Width | .275in |
Length | 10.16mm, .4in |
Wire Size | 26AWG, .12 – .15mm² |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Contact Retention | With |
Mating Alignment | Without |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 2200 |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Housing Type | Receptacle Housing |
Shielded | No |
Connector Type | Connector Assembly |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Insertion Force | Standard |
Shape | Rectangular |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MTA100 CONN ASSY ON TAPE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640470-4 | Internal Number: 3-640470-4 | TE Connectivity | TE Store |
04P Mta100 Conn Assy On Tape |Amp Te Connectivity 3-640470-4 | Newark Electronics |
TE Connectivity - AMP Rectangular Conn 04P MTA100 ASSY ON TAPE | Distrelec |
MTA-100 Series 4 Position 26 AWG Receptacle Right Angle Rectangular Connector | Future Electronics |
Conn IDC Connector F 4 POS 2.54mm IDT RA Cable Mount T/R | Avnet America |
Circular Connector, 04P MTA100 CONN ASSY ON TAPE MTA-100 Series | TE Connectivity 3-640470-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-640470-4?
Additional datasheets, footprints and schematics for 3-640470-4 are listed on our Part Details page. You can also find images and similar parts to 3-640470-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640470-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640470-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640470-4 fall under?
The 3-640470-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640470-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640470-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640470-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640470-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-640470-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640470-4 often in real-time on the comparison pages.
What if I can't find stock of 3-640470-4?
You can fill out our help required form which you can use to request a quote for 3-640470-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.