Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-643816-4 |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.21 |
1,100
|
Buy Now | |
element14 | US$0.20 |
1,770
|
Buy Now | |
Farnell | US$0.20 |
1,770
|
Buy Now | |
Rapid Electronics | US$0.40 |
410
|
Buy Now | |
Newark Electronics | US$0.06 |
314
|
Buy Now | |
Distrelec | US$0.31 |
250
|
Buy Now | |
Chip One Stop | US$0.39 |
160
|
Buy Now | |
Future Electronics | US$0.19 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.26 |
-
|
Buy Now | |
Boersig | US$0.24 |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 4 |
Number of Cavities | 4 |
端子のタイプ | Female |
Contact Plating Material | Tin |
Contact Layout | In-line |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Wire Size | 28AWG, .08 – .09mm² |
Height | 13.21mm, .52in |
Length | 10.16mm, .4in |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
IDC CONN, RCPT, 4POS, 1ROW, 2.54MM | element14 |
MTA-100 2.54mm Receptacle assembly 4way | RS |
4P 28AWG TIN CLSD WITH TAB W/GRN STRPE | Rapid Electronics |
Wire-Board Connector Receptacle, 4 Position, 2.54Mm | Newark Electronics |
TE Connectivity - AMP Rectangular Conn 04P MTA100 ASSY POL RIB | Distrelec |
Conn IDC Connector F 4 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 Series, Cable Mount IDC Connector Socket, 4 Way, 1 Row, 2.54mm Pitch | TE Connectivity 3-643816-4 | RS Americas |
Where can I find additional details, specifications and documents for a 3-643816-4?
Additional datasheets, footprints and schematics for 3-643816-4 are listed on our Part Details page. You can also find images and similar parts to 3-643816-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643816-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643816-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643816-4 fall under?
The 3-643816-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643816-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643816-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643816-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643816-4 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for 3-643816-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643816-4 often in real-time on the comparison pages.
What if I can't find stock of 3-643816-4?
You can fill out our help required form which you can use to request a quote for 3-643816-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.