3-640440-4 Rectangular Connectors by TE Connectivity

04P MTA100 CONN ASSY 22AWG RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.15
3,203
in stock
Buy Now
Logo for element14
element14
from US$0.17
77,605
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
56,675
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
50,801
in stock
Buy Now
Logo for Sager
Sager
from US$0.13
34,803
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
26,123
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.18
21,501
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.21
18,986
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.30
17,474
in stock
Buy Now
Logo for RS
RS
from US$0.14
16,301
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
13,291
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.20
12,595
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
6,240
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.18
3,583
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.22
2,105
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.24
1,744
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.16
95
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
15,500
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Number of Rows 1
Number of Cavities 4
Number of Positions 4
Panel Gasket No
Contact Underplating Material Nickel
Contact Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Layout In-line
端子のタイプ Female
Contact Current Rating (Max) 5A
Wire Size .3 – .4mm², 22AWG
Length .4in, 10.16mm
Height .52in, 13.21mm
6.99mm
Width .275in
Operating Voltage 250VAC
Housing Color Red
Housing Material Nylon
Centerline (Pitch) .1in, 2.54mm
Agency/Standard UL, CSA
UL Rating Recognized
CSA File Number LR 7189
UL-Brandschutzklasse UL 94V-2
UL File Number E28476
CSA Rating Certified
Mating Alignment Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Locking Ramp
Contact Retention With
Mating Retention With
Contact Retention Type Locking Lance
Panel Mount Feature Without
Panel Mount No
Circuit Application Signal
Packaging Method Bag/Box
Packaging Quantity 500
Insertion Force Standard
Connector & Contact Terminates To Wire & Cable
Shielded No
Connector Style Receptacle
Connector System Wire-to-Board
Shape Rectangular
Sealable No
Product Style Assembly
Wire/Cable Type Stranded
Housing Type Receptacle Housing
Connector Type Connector Assembly
Product Type Connector
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

HOUSING, 22AWG, 4WAY | element14
Conn IDC Connector F 4 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America
Wire-Board Connector Receptacle, 4 Position, 2.54Mm | Newark Electronics
Headers & Wire Housings 4P 22AWG TIN CLSD W/O TAB W/RED STRIPE | Sager
4P 22AWG TIN CLSD W/O TAB W/RED STRIPE | Rapid Electronics
04P MTA100 CONN ASSY 22AWG RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640440-4 | Internal Number: 3-640440-4 | TE Connectivity | TE Store
4 way MTA cable mount skt,2.54mm 22awg | RS
MTA-100 Receptacle 4 Position Closed End IDC 22 AWG Red, MTA-100 Series | TE Connectivity 3-640440-4 | RS Americas
MTA-100 4 Position Single Row 2.54 mm Pitch 22 AWG Closed End IDC Socket | Future Electronics
Plug | Transfer Multisort Elektronik
TE Connectivity Cable socket, straight, 4Contacts | Distrelec
04P MTA100 HSG 22AWG RED | TTI Europe


3-640440-4 Connectors by Unknown

HOUSING 22AWG 4WAY

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 4Contacts
Gender Receptacle
Product Range MTA-100 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2019)
Approval Bodies CSA UL
Colour Red
Connector Mounting Orientation PC Board
Contact Current Rating 4A
Contact Termination IDC / IDT
IDC Cable Pitch 0.1"
Lead Spacing 2.54mm
Termination Method IDC / IDT
Wire Area Size Max 0.3mm²
Wire Size AWG Max 22AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-640440-4?

Additional datasheets, footprints and schematics for 3-640440-4 are listed on our Part Details page. You can also find images and similar parts to 3-640440-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-640440-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640440-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-640440-4 fall under?

The 3-640440-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-640440-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640440-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-640440-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-640440-4 have stock available?

Authorised distributors including element14, Avnet America, Newark Electronics, Sager and Farnell have stock available or on a lead time for 3-640440-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-640440-4 often in real-time on the comparison pages.

What if I can't find stock of 3-640440-4?

You can fill out our help required form which you can use to request a quote for 3-640440-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay