Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
432
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
21,259
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
14,938
in stock
|
Buy Now | |
TE Store
from US$0.24
|
11,534
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
9,938
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
4,943
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,240
in stock
|
Buy Now | |
element14
from US$0.19
|
1,240
in stock
|
Buy Now | |
Boersig
from US$0.23
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Layout | In-line |
端子のタイプ | Female |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
Wire Size | 26AWG, .12 – .15mm² |
Height | 13.21mm, .52in |
幅 | 6.99mm |
Width | .275in |
Length | 10.16mm, .4in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Mating Alignment | With |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Insertion Force | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
4P 26AWG TIN CLSD W/TAB WHT W/BLU STRP | Rapid Electronics |
04P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643815-4 | Internal Number: 3-643815-4 | 04P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643815-4 | TE Store |
TE Connectivity - AMP Rectangular Conn 04P MTA100 ASSY POL RIB | Distrelec |
Wire-Board Connector Receptacle, 4 Position, 2.54Mm | Newark Electronics |
Header,MTA100,straight,2.54mm,4way | RS |
Plug | Transfer Multisort Elektronik |
MTA-100 4 Position 2.54 mm 26 AWG Closed End IDC Receptacle | Future Electronics |
Conn IDC Connector F 4 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 CONNECTOR TIN, 04P MTA100 CONN ASSY POL RIB | TE Connectivity 3-643815-4 | RS Americas |
04P MTA100 HDR R/A ASSY POLRIB | TTI Europe |
Where can I find additional details, specifications and documents for a 3-643815-4?
Additional datasheets, footprints and schematics for 3-643815-4 are listed on our Part Details page. You can also find images and similar parts to 3-643815-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643815-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643815-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643815-4 fall under?
The 3-643815-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643815-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643815-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643815-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643815-4 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, TE Store, Chip One Stop and Distrelec have stock available or on a lead time for 3-643815-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643815-4 often in real-time on the comparison pages.
What if I can't find stock of 3-643815-4?
You can fill out our help required form which you can use to request a quote for 3-643815-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.