Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,267
in stock
|
Buy Now | |
element14
from US$0.49
|
1,900
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,900
in stock
|
Buy Now | |
TE Store
from US$0.58
|
1,622
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
183
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
61
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Cavities | 4 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
端子のタイプ | Tab |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
幅 | 21.4mm |
Length | .5in, 12.7mm |
Wire Size | .12 – .15mm², 26AWG |
Height | .494in, 12.54mm |
Width | .843in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
Housing Color | Blue |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
UL File Number | E28476 |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Contact Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 200 |
Sealable | No |
Shielded | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Plug |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Style | Assembly |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Idc Conn, Plug, 4Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, PLUG, 4POS, 2.54MM | element14 |
04P MTA100 PSTD CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Mta Plug: Nylon & Tin Plated & 2.54 Mm & With Mating Alignment | Part Number: 3-647002-4 | Internal Number: 3-647002-4 | TE Connectivity | TE Store |
4w IDC posted connector closed end | RS |
Conn IDC Connector F 4 POS 2.54mm IDT ST Cable Mount | Avnet America |
MTA-100 Series, Cable Mount IDC Connector Socket, 4 Way, 1 Row, 2.54mm Pitch | TE Connectivity 3-647002-4 | RS Americas |
TE Connectivity Cable plug, straight, 4Contacts | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Product Range | MTA-100 Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
Contact Termination Type | IDC / IDT |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-647002-4?
Additional datasheets, footprints and schematics for 3-647002-4 are listed on our Part Details page. You can also find images and similar parts to 3-647002-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647002-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647002-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647002-4 fall under?
The 3-647002-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647002-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647002-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647002-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647002-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 3-647002-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647002-4 often in real-time on the comparison pages.
What if I can't find stock of 3-647002-4?
You can fill out our help required form which you can use to request a quote for 3-647002-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.