Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,128
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
4,128
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
4,128
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
4,128
in stock
|
Buy Now | |
Farnell
from US$0.53
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.58
|
1,688
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
1,158
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
386
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Retention Within Housing | Without |
Mating Post Length | .2in, 5.1mm |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .41in, 10.41mm |
コネクタの高さ | 10.41mm |
Connector Length | 14.83mm, .584in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Right Angle Bending Side | Front |
Housing Material | Polyester - GF |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shrouded Header 4P Right Angle Post Tin |Amp Te Connectivity 2-644488-4 | Newark Electronics |
SHROUDED HEADER 4P Right Angle Post tin | Rapid Electronics |
TE Connectivity - AMP PCB Conn 04P MTA100 SHRD HDR F/L R/A SN | Distrelec |
PIN HEADERS | Farnell |
MTA-100 4 Position 0.1 inch Right Angle Shrouded Wire to Board Header | Future Electronics |
04P MTA100 SHRD HDR F/L R/A SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Right Angle & Polyester & 2.54 Mm | Part Number: 2-644488-4 | Internal Number: 2-644488-4 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America |
MTA-100 2.54mm Header right angle 4way | RS |
Conn, Receptacle, HDMI, Copper, Gold Plated, Quick Connect, Feed-Thru Panel | TE Connectivity 2-644488-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-644488-4?
Additional datasheets, footprints and schematics for 2-644488-4 are listed on our Part Details page. You can also find images and similar parts to 2-644488-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644488-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644488-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644488-4 fall under?
The 2-644488-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644488-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644488-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644488-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644488-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-644488-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644488-4 often in real-time on the comparison pages.
What if I can't find stock of 2-644488-4?
You can fill out our help required form which you can use to request a quote for 2-644488-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.