Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Underplating Material | Nickel |
Mating Post Length | 7.37mm, .29in |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Shape & Form | Square |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin-Lead |
Connector Height | .349in, 8.85mm |
PCB Thickness (Recommended) | .25mm, .01in |
Connector Length | .5mm, 12.7mm |
コネクタの高さ | 8.85mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Nylon 4/6 |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 4.04mm, .159in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P Mta-100 Hdr Assy,sm,sn Rohs Compliant: No |Amp Te Connectivity 647106-4 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1310 | TE Connectivity 647106-4 | RS Americas |
Conn Wire to Board HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 647106-4?
Additional datasheets, footprints and schematics for 647106-4 are listed on our Part Details page. You can also find images and similar parts to 647106-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647106-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647106-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647106-4 fall under?
The 647106-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 647106-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647106-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 647106-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647106-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 647106-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647106-4 often in real-time on the comparison pages.
What if I can't find stock of 647106-4?
You can fill out our help required form which you can use to request a quote for 647106-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.