Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1375820-4 |
Prices starting from US$0.0387
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
18,680
in stock
|
Buy Now | |
Avnet Asia
from US$0.0387
|
35,000
in stock
|
Buy Now | |
element14
from US$0.16
|
33,747
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
25,349
in stock
|
Buy Now | |
Farnell
from US$0.11
|
25,349
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
18,250
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
16,259
in stock
|
Buy Now | |
Sager
from US$0.11
|
15,241
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
12,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
6,156
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,949
in stock
|
Buy Now | |
Boersig
from US$0.10
|
3,378
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
3,041
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
841
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
691
in stock
|
Buy Now | |
Avnet America
-
|
4,955
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 7A |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Connector Height | .26in, 6.6mm |
Wire Size | .13 – .33mm², 26 – 22AWG |
コネクタの高さ | 6.6mm |
Connector Length | 10.67mm, .42in |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Comment | Not interchangeable with CST-100 contacts and housings., Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1 |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Housing RCP 4 POS 2.54mm Crimp ST | Avnet Asia |
HOUSING, 4WAY | element14 |
Wire-To-Board Connector, Cst-100 Ii Series, Crimp, Receptacle, 4, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1375820-4 | Newark Electronics |
4w housing CST-100 II | RS |
CST-100 II Series 2.54mm Pitch 4 Way 1 Row Female Straight PCB Housing | TE Connectivity 1375820-4 | RS Americas |
Headers & Wire Housings 4P 2.54MM HOUSING | Sager |
CST-100 II 4 Position Female Locking Ramp Free Hanging Housing Receptacle | Future Electronics |
Headers&Wire Housings 4P 2.54MM HOUSING | Rapid Electronics |
TE Connectivity Socket housing, straight, 4Contacts | Distrelec |
Status: | Unknown |
---|---|
Series: | CST-100 II Series |
RoHS: | Unknown |
Product Range | CST-100 II Series |
---|---|
Gender | Receptacle |
No. of Positions | - |
Pitch Spacing | 2.54mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Mounting Orientation | In-Line |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL 94V-0 |
Lead Spacing | 2.54mm |
Material | Polymer |
No. of Contacts | 4Contacts |
No. of Rows | 1Rows |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1375820-4?
Additional datasheets, footprints and schematics for 1375820-4 are listed on our Part Details page. You can also find images and similar parts to 1375820-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375820-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375820-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375820-4 fall under?
The 1375820-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1375820-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375820-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375820-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375820-4 have stock available?
Authorised distributors including Avnet Asia, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 1375820-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375820-4 often in real-time on the comparison pages.
What if I can't find stock of 1375820-4?
You can fill out our help required form which you can use to request a quote for 1375820-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.