Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
2,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
30,981
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
11,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
7,933
in stock
|
Buy Now | |
Sager
from US$0.50
|
7,545
in stock
|
Buy Now | |
TE Store
from US$0.85
|
7,302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
6,196
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
4,453
in stock
|
Buy Now | |
Farnell
from US$0.67
|
4,000
in stock
|
Buy Now | |
element14
from US$1.04
|
3,430
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Connector Length | .5in, 12.7mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .31in, 7.87mm |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MTA100 HDR STR W/LOCK | TTI Europe |
Headers & Wire Housings FRICTION LCK HDR 4P Straight Post gold | Sager |
04P MTA100 HDR ASSY FL/ST 30AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 3-641215-4 | Internal Number: 3-641215-4 | TE Connectivity | TE Store |
04P Mta100 Hdr Assy Fl/St 30Au |Amp Te Connectivity 3-641215-4 | Newark Electronics |
FRICTION LCK HDR 4P Straight Post gold | Rapid Electronics |
HEADER, MTA-100, 4 POSITION, 2.54 MM, FRICTION LOCK | TE Connectivity 3-641215-4 | RS Americas |
TE Connectivity - AMP PCB Conn 04P MTA100 HDR ASSY FL/ST 30AU | Distrelec |
MTA-100 4 Position Single Row Through Hole Straight Wire to Board Header | Future Electronics |
PIN HEADERS | Farnell |
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM | element14 |
Header Vert 4 way Pin MTA-100 | RS |
Conn Wire to Board HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-641215-4?
Additional datasheets, footprints and schematics for 3-641215-4 are listed on our Part Details page. You can also find images and similar parts to 3-641215-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641215-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641215-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641215-4 fall under?
The 3-641215-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-641215-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641215-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641215-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641215-4 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Chip One Stop, Sager and TE Store have stock available or on a lead time for 3-641215-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641215-4 often in real-time on the comparison pages.
What if I can't find stock of 3-641215-4?
You can fill out our help required form which you can use to request a quote for 3-641215-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.