Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
76
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now | |
TE Store
from US$0.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Square |
Mating Post Length | .29in, 7.37mm |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
Connector Height | 8.81mm, .347in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | .5in, 12.7mm |
コネクタの高さ | 8.81mm |
Operating Voltage | 250VAC |
Right Angle Bending Side | Front |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL File Number | E28476 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | High profile |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings 04P Mta100 Hrd Assy F/L Lf Rohs Compliant: Yes |Amp Te Connectivity 3-647630-4 | Newark Electronics |
Headers&Wire Housings 04P MTA100 HRD ASSY F/L LF | Rapid Electronics |
Conn Wire to Board HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Circular Connector, 04P MTA100 HRD ASSY F/L LF MTA-100 Series | TE Connectivity 3-647630-4 | RS Americas |
CONN, R/A HEADER, 4POS, 1ROW, 2.54MM | element14 |
TE Connectivity - AMP PCB Conn 04P MTA100 HRD ASSY F/L LF | Distrelec |
04P MTA100 HRD ASSY F/L LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 3-647630-4 | Internal Number: 3-647630-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-647630-4?
Additional datasheets, footprints and schematics for 3-647630-4 are listed on our Part Details page. You can also find images and similar parts to 3-647630-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647630-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647630-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647630-4 fall under?
The 3-647630-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647630-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647630-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647630-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647630-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 3-647630-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647630-4 often in real-time on the comparison pages.
What if I can't find stock of 3-647630-4?
You can fill out our help required form which you can use to request a quote for 3-647630-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.