Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.38
|
No stock
|
Buy Now | |
TE Store
from US$3.97
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$7.96
|
85
in stock
|
Buy Now | |
element14
from US$5.77
|
85
in stock
|
Buy Now | |
Farnell
from US$5.78
|
85
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$3.34
|
-
|
Buy Now | |
Avnet Asia
from US$2.74
|
-
|
Buy Now | |
Boersig
from US$3.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 20 |
Panel Gasket | No |
Number of Cavities | 20 |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Wire Size | 24AWG, .2mm² |
Height | .52in, 13.21mm |
Width | .275in |
幅 | 6.99mm |
Length | 50.8mm, 2in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | White |
Housing Material | Nylon |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Sealable | No |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector Style | Receptacle |
Shielded | No |
Product Style | Assembly |
Connector Type | Connector Assembly |
Product Type | Connector |
Housing Type | Receptacle Housing |
Connector & Contact Terminates To | Wire & Cable |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 5-643814-0 | Internal Number: 5-643814-0 | 20P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 5-643814-0 | TE Store |
Idc Conn, Rcpt, 20Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 5-643814-0 | Newark Electronics |
IDC CONN, RCPT, 20POS, 1ROW, 2.54MM | element14 |
Connector FH IDC 20way Rec 24AWG MTA-100 | RS |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector FH IDC 20way Rec 24AWG MTA-100 | TE Connectivity 5-643814-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA 100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | MTA 100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-643814-0?
Additional datasheets, footprints and schematics for 5-643814-0 are listed on our Part Details page. You can also find images and similar parts to 5-643814-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-643814-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-643814-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-643814-0 fall under?
The 5-643814-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-643814-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-643814-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-643814-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-643814-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5-643814-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-643814-0 often in real-time on the comparison pages.
What if I can't find stock of 5-643814-0?
You can fill out our help required form which you can use to request a quote for 5-643814-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.