Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.75
|
4,594
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
4,594
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
4,594
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
4,594
in stock
|
Buy Now | |
Heilind Electronics
from US$3.12
|
1,485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.12
|
495
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
RS Americas
from US$6.06
|
-
|
Buy Now | |
TE Store
from US$5.20
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Panel Gasket | No |
Number of Cavities | 8 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Underplating Material | Nickel |
Wire Size | 22AWG, .3 – .4mm² |
Height | 13.21mm, .52in |
Length | 20.32mm, .8in |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon 6/6 |
Housing Color | White |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Alignment | Without |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 500 |
Housing Type | Receptacle Housing |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Shielded | No |
Insertion Force | Standard |
Shape | Rectangular |
Connector & Contact Terminates To | Wire & Cable |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Rcpt 8P 22 Awg Red 30 Au |Amp Te Connectivity 3-641237-8 | Newark Electronics |
Headers&Wire Housings RCPT 8P 22 AWG RED 30 AU | Rapid Electronics |
TE Connectivity - AMP 08P MTA100 ASSY RED 30AU | Distrelec |
Conn IDC Connector F 8 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 08P MTA100 CONN ASSY RED 30AU MTA-100 Series | TE Connectivity 3-641237-8 | RS Americas |
Special Order: 08P MTA100 CONN ASSY RED 30AU Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Nylon Gold Plated Receptacle: 2.54 Mm & Mating Alignment | Part Number: 3-641237-8 | Internal Number: 3-641237-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-641237-8?
Additional datasheets, footprints and schematics for 3-641237-8 are listed on our Part Details page. You can also find images and similar parts to 3-641237-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641237-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641237-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641237-8 fall under?
The 3-641237-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641237-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641237-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641237-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641237-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 3-641237-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641237-8 often in real-time on the comparison pages.
What if I can't find stock of 3-641237-8?
You can fill out our help required form which you can use to request a quote for 3-641237-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.