2-644487-8 PCB Connectors by TE Connectivity

08P MTA100 SHRD HDR ASSY 30AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$2.14
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.56
1,779
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.28
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 8
PCB Mount Orientation Vertical
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Gold
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Finish Bright
端子の下地めっきの材料 Nickel
Contact Retention Within Housing Without
Mating Post Length .2in, 5.1mm
Contact Layout Inline
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness .76µm, 30µin
PCB Contact Termination Area Plating Material Finish Matte
Connector Length .984in, 24.99mm
PCB Thickness (Recommended) .063in, 1.6mm
Connector Height 10.41mm, .41in
コネクタの高さ 10.41mm
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Polyester - GF
UL File Number E28476
UL Rating Recognized
CSA Rating Certified
CSA File Number LR7189
Agency/Standard UL, CSA
UL Flammability Rating UL 94V-0
Mating Retention With
PCB Mount Retention Type Tab
Strain Relief Without
Panel Mount Feature Without
PCB Mount Alignment Type Peg
PCB Mount Retention With
PCB Mount Alignment With
Connector Mounting Type Board Mount
Circuit Application Signal
Comment Straight post header style with polarized retention peg available upon request. Minimums may apply
Packaging Quantity 1000
Packaging Method Loose Piece
実装方法 Loose Piece
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Sealable No
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.56mm, .14in
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Header Assembly 08P MTA100 SHRD 30AU | TE Connectivity 2-644487-8 | RS Americas
08P Mta100 Shrd Hdr Assy 30Au |Amp Te Connectivity 2-644487-8 | Newark Electronics
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-644487-8?

Additional datasheets, footprints and schematics for 2-644487-8 are listed on our Part Details page. You can also find images and similar parts to 2-644487-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-644487-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644487-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-644487-8 fall under?

The 2-644487-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-644487-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644487-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-644487-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-644487-8 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-644487-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-644487-8 often in real-time on the comparison pages.

What if I can't find stock of 2-644487-8?

You can fill out our help required form which you can use to request a quote for 2-644487-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay