Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.69
|
1,385
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
840
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
840
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
840
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.69
|
461
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
TE Store
from US$2.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Number of Cavities | 10 |
端子のタイプ | Female |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Insulation Diameter (Max) | .06in, 1.52mm |
Height | .52in, 13.21mm |
Wire Size | .3 – .4mm², 22AWG |
Length | 1in, 25.4mm |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Mating Alignment | With |
Contact Retention | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Shielded | No |
Connector System | Wire-to-Board |
Product Type | Connector |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Connector & Contact Terminates To | Wire & Cable |
Insertion Force | Standard |
Sealable | No |
Connector Type | Connector Assembly |
Product Style | Assembly |
Housing Type | Receptacle Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
10P Mta100 Conn Assy Pol Tab |Amp Te Connectivity 4-644083-0 | Newark Electronics |
TE Connectivity 10P MTA100 CONN ASSY POL TAB Headers & W | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Special Order: 10P MTA100 CONN ASSY POL TAB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 4-644083-0 | Internal Number: 4-644083-0 | Special Order: 10P MTA100 CONN ASSY POL TAB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 4-644083-0 | TE Store |
Where can I find additional details, specifications and documents for a 4-644083-0?
Additional datasheets, footprints and schematics for 4-644083-0 are listed on our Part Details page. You can also find images and similar parts to 4-644083-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-644083-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-644083-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-644083-0 fall under?
The 4-644083-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-644083-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-644083-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-644083-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-644083-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-644083-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-644083-0 often in real-time on the comparison pages.
What if I can't find stock of 4-644083-0?
You can fill out our help required form which you can use to request a quote for 4-644083-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.