1-640454-0 PCB Connectors by TE Connectivity

10P MTA100 HDR ASSY SQ STR POL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.43
80
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
4,729
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.41
2,087
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.33
1,332
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
1,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
1,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
1,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.50
1,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
520
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.41
487
in stock
Buy Now
Logo for Dalroad Norslo
Dalroad Norslo
from US$0.41
382
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.52
133
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for Boersig
Boersig
from US$0.36
-
Buy Now
Logo for Farnell
Farnell
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 10
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Retention Within Housing Without
Contact Mating Area Plating Material Finish Matte
Contact Layout Inline
Mating Post Length 7.49mm, .295in
Contact Mating Area Plating Material Tin
Contact Shape & Form Square
Contact Mating Area Plating Material Thickness 150µin, 3.81µm
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Underplating Material Nickel
Contact Current Rating (Max) 5A
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Connector Height .305in, 7.75mm
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length 1.1in, 27.94mm
コネクタの高さ 7.75mm
Operating Voltage 250VAC
Housing Material Polyester - GF
Housing Color Natural
Centerline (Pitch) 2.54mm, .1in
Agency/Standard UL, CSA
UL File Number E28476
CSA Rating Certified
UL Rating Recognized
CSA File Number LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Without
Strain Relief Without
Mating Retention Without
Circuit Application Signal
Packaging Quantity 1
Packaging Method Package
実装方法 Package
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Unshrouded
Termination Method to Wire & Cable Solder
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Conn Wire to Board HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America
10P MTA100 HDR ASSY SQ STR POL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header: Polyester & Vertical & 2.54 Mm | Part Number: 1-640454-0 | Internal Number: 1-640454-0 | TE Connectivity | TE Store
MTA-100 10 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics
Polarized Header 10P Straight Post Tin |Amp Te Connectivity 1-640454-0 | Newark Electronics
TE Connectivity - AMP PCB Conn 10P MTA100 HDR ASSY SQ STR POL | Distrelec
10P MTA100 HDR STR SQ POL | TTI Europe
10 Position Mta-100 Header Assembly | Dalroad Norslo
Socket | Transfer Multisort Elektronik
10 way MTA straight polarised header | RS
Conn, Rect, Interconnect System, PCB Plug,10 Cont, Solder, MTA-100 Series, Polarized | TE Connectivity 1-640454-0 | RS Americas
HEADER, VERTICAL, 0.1", 10WAY | element14


1-640454-0 Connectors by Unknown

HEADER VERTICAL 0.1" 10WAY

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 10Contacts
Gender Header
Product Range MTA-100 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
Contact Termination Through Hole Vertical
Current Rating 4A
Lead Spacing 2.54mm
Termination Method Solder
Voltage Rating VAC 250V
Working Voltage 250V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640454-0?

Additional datasheets, footprints and schematics for 1-640454-0 are listed on our Part Details page. You can also find images and similar parts to 1-640454-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640454-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640454-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640454-0 fall under?

The 1-640454-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-640454-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640454-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640454-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640454-0 have stock available?

Authorised distributors including Avnet America, Heilind Electronics, TE Store, Future Electronics and Newark Electronics have stock available or on a lead time for 1-640454-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640454-0 often in real-time on the comparison pages.

What if I can't find stock of 1-640454-0?

You can fill out our help required form which you can use to request a quote for 1-640454-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay