Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.61
|
4,928
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
15,159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
2,777
in stock
|
Buy Now | |
TE Store
from US$1.41
|
1,795
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Cavities | 3 |
Panel Gasket | No |
Number of Positions | 3 |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
Contact Plating Material | Gold |
幅 | 13.21mm |
Height | .275in, 6.99mm |
Wire Size | 22AWG, .3 – .4mm² |
Length | .3in, 7.62mm |
Width | .52in |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Sealable | No |
Shielded | No |
Product Style | Assembly |
Housing Type | Receptacle Housing |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire-Board Connector Receptacle, 3 Position, 2.54Mm | Newark Electronics |
03P MTA100 CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Gold Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644042-3 | Internal Number: 3-644042-3 | 03P MTA100 CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Gold Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644042-3 | TE Store |
Connector 3 Position Single Row 2.54 mm Pitch Free Hanging Socket Receptacle | Future Electronics |
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 Series, Cable Mount IDC Connector Socket, 3 Way, 1 Row, 2.54mm Pitch | TE Connectivity 3-644042-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-644042-3?
Additional datasheets, footprints and schematics for 3-644042-3 are listed on our Part Details page. You can also find images and similar parts to 3-644042-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644042-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644042-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644042-3 fall under?
The 3-644042-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644042-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644042-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644042-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644042-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, TE Store and Future Electronics have stock available or on a lead time for 3-644042-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644042-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644042-3?
You can fill out our help required form which you can use to request a quote for 3-644042-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.