Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
TE Store
from US$0.37
|
7,998
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
7,575
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
3,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
1,767
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
671
in stock
|
Buy Now | |
element14
from US$0.37
|
671
in stock
|
Buy Now | |
Farnell
from US$0.35
|
671
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
365
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
298
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 7 |
---|---|
Panel Gasket | No |
Number of Positions | 7 |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
端子のタイプ | Female |
Height | 13.21mm, .52in |
Wire Size | 24AWG, .2mm² |
幅 | 6.99mm |
Width | .275in |
Length | .7in, 17.78mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
Housing Color | White |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Mating Alignment | Without |
Contact Retention Type | Locking Lance |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Housing Type | Receptacle Housing |
Shielded | No |
Connector Type | Connector Assembly |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640441-7 | Internal Number: 3-640441-7 | TE Connectivity | TE Store |
Wire-To-Board Connector, 24 Awg, Mta-100 Series, Idc/Idt, Receptacle, 7, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 3-640441-7 | Newark Electronics |
HOUSING, 24AWG, 7WAY | element14 |
CLOSED W/O TABS 7P white tin 24 AWG | Rapid Electronics |
Connector Closed End 7 0.100 in. 24AWG | TE Connectivity 3-640441-7 | RS Americas |
TE Connectivity Cable socket, straight, 7Contacts | Distrelec |
MTA 7 way cable SKT 2.54mm | RS |
7 Position Rectangular Receptacle Connector IDC Tin 24 AWG | Future Electronics |
Conn IDC Connector F 7 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 4A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | IDC / IDT |
Wire Area Size Max | 0.2mm² |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-640441-7?
Additional datasheets, footprints and schematics for 3-640441-7 are listed on our Part Details page. You can also find images and similar parts to 3-640441-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640441-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640441-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640441-7 fall under?
The 3-640441-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640441-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640441-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640441-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640441-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3-640441-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640441-7 often in real-time on the comparison pages.
What if I can't find stock of 3-640441-7?
You can fill out our help required form which you can use to request a quote for 3-640441-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.