4-641190-3 Rectangular Connectors by TE Connectivity

13P MTA100 CONN ASSY RED LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.41

Distributor Stock
Logo for Farnell
Farnell
from US$3.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.63
-
Buy Now
Logo for TE Store
TE Store
from US$7.28
-
Buy Now

Specifications

Number of Cavities 13
Panel Gasket No
Number of Rows 1
Number of Positions 13
Contact Plating Material Gold
Contact Current Rating (Max) 5A
端子の下地めっきの材料 Nickel
Contact Layout In-line
端子のタイプ Female
Contact Underplating Material Nickel
Wire Size 22AWG, .3 – .4mm²
Height 13.21mm, .52in
Length 1.3in, 33.02mm
6.99mm
Width .275in
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Color Red
Housing Material Nylon 6/6
CSA File Number LR7189
Agency/Standard CSA, UL
UL-Brandschutzklasse UL 94V-2
CSA Rating Certified
UL Rating Recognized
UL File Number E28476
Mating Alignment Without
Mating Retention Type Locking Ramp
Mating Retention With
Contact Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Locking Lance
Panel Mount Feature Without
Panel Mount No
Circuit Application Signal
Packaging Method Package
Packaging Quantity 500
Housing Type Receptacle Housing
Connector Type Connector Assembly
Connector System Wire-to-Board
Product Type Connector
Connector Style Receptacle
Sealable No
Shielded No
Insertion Force Standard
Shape Rectangular
Connector & Contact Terminates To Wire & Cable
Product Style Assembly
Wire/Cable Type Stranded
Connection Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

13P Mta100 Conn Assy Red Lf |Amp Te Connectivity 4-641190-3 | Newark Electronics
Conn IDC Connector F 13 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America
Special Order: 13P MTA100 CONN ASSY RED LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Nylon Gold Plated Receptacle: 2.54 Mm & Mating Alignment | Part Number: 4-641190-3 | Internal Number: 4-641190-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-641190-3?

Additional datasheets, footprints and schematics for 4-641190-3 are listed on our Part Details page. You can also find images and similar parts to 4-641190-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-641190-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641190-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-641190-3 fall under?

The 4-641190-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-641190-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641190-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-641190-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-641190-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 4-641190-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-641190-3 often in real-time on the comparison pages.

What if I can't find stock of 4-641190-3?

You can fill out our help required form which you can use to request a quote for 4-641190-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay