Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
3
in stock
|
Buy Now | |
TE Store
from US$0.28
|
14,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
735
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
735
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
190
in stock
|
Buy Now | |
element14
from US$0.22
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Mating Post Length | .295in, 7.49mm |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .395in, 10.03mm |
Connector Length | 9.86mm, .388in |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Natural |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 2.79mm, .109in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MTA100 STR HDR RETENTIVE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Polyester Vertical PCB Header: 2.54Mm & Breakaway & Mta 100 | Part Number: 3-644695-3 | Internal Number: 3-644695-3 | TE Connectivity | TE Store |
Wire-Board Connector Header, 3 Position, 0.1In | Newark Electronics |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
NARROW FLT HDR 3P Strt Post w/ret. leg | Rapid Electronics |
TE Connectivity - AMP PCB Conn 03P MTA100 STR HDR RETENTIVE | Distrelec |
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN | element14 |
MTA-100 3 Position Through Hole Single Row Vertical Wire-to-Board Pin Header | Future Electronics |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 3-644695-3?
Additional datasheets, footprints and schematics for 3-644695-3 are listed on our Part Details page. You can also find images and similar parts to 3-644695-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644695-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644695-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644695-3 fall under?
The 3-644695-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644695-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644695-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644695-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644695-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Distrelec have stock available or on a lead time for 3-644695-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644695-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644695-3?
You can fill out our help required form which you can use to request a quote for 3-644695-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.