4-643816-2 Rectangular Connectors by TE Connectivity

12P MTA100 CONN ASSY POL RIB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.74
5,833
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
5,833
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.72
5,833
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.46
5,833
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.78
4,700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for TE Store
TE Store
from US$1.12
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Panel Gasket No
Number of Cavities 12
Number of Positions 12
Number of Rows 1
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
端子のタイプ Female
Contact Layout In-line
Contact Plating Material Tin
Height .52in, 13.21mm
Length 30.48mm, 1.2in
6.99mm
Wire Size 28AWG, .08 – .09mm²
Width .275in
Operating Voltage 250VAC
Housing Material Nylon
Centerline (Pitch) .1in, 2.54mm
Housing Color Green
Contact Retention Type Locking Lance
Panel Mount No
Mating Retention Type Locking Ramp
Contact Retention With
Mating Alignment With
Mating Retention With
Panel Mount Feature Without
Mating Alignment Type Polarization
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Packaging Method Bag/Box
Packaging Quantity 500
Connector Style Receptacle
Connector System Wire-to-Board
Product Type Connector
Sealable No
Wire/Cable Type Stranded
Shape Rectangular
Insertion Force Standard
Housing Type Receptacle Housing
Shielded No
Connector & Contact Terminates To Wire & Cable
Connector Type Connector Assembly
Product Style Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

12P Mta100 Conn Assy Pol Wht W/Grn Strp |Amp Te Connectivity 4-643816-2 | Newark Electronics
12P MTA100 CONN ASSY POL WHT W/GRN STRP | Rapid Electronics
TE Connectivity 12P MTA100 CONN ASSY POL RIB Headers & W | Distrelec
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell
Conn IDC Connector F 12 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America
Special Order: 12P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 4-643816-2 | Internal Number: 4-643816-2 | Special Order: 12P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 4-643816-2 | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-643816-2?

Additional datasheets, footprints and schematics for 4-643816-2 are listed on our Part Details page. You can also find images and similar parts to 4-643816-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-643816-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643816-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-643816-2 fall under?

The 4-643816-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-643816-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643816-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-643816-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-643816-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-643816-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-643816-2 often in real-time on the comparison pages.

What if I can't find stock of 4-643816-2?

You can fill out our help required form which you can use to request a quote for 4-643816-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay