Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
150
in stock
|
Buy Now | |
TE Store
from US$0.32
|
6,972
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
5,739
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
4,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
1,251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
549
in stock
|
Buy Now | |
element14
from US$0.40
|
549
in stock
|
Buy Now | |
Farnell
from US$0.29
|
549
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
494
in stock
|
Buy Now | |
Conrad
from US$0.67
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
100
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Cavities | 6 |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Current Rating (Max) | 5A |
Wire Size | .2mm², 24AWG |
Height | 13.21mm, .52in |
Length | .6in, 15.24mm |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon |
Housing Color | White |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Locking Ramp |
Mating Alignment Type | Polarization |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Product Type | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Insertion Force | Standard |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Connector System | Wire-to-Board |
Product Style | Assembly |
Connector Style | Receptacle |
Shielded | No |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643814-6 | Internal Number: 3-643814-6 | 06P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643814-6 | TE Store |
06P MTA100 HDR R/A | TTI Europe |
CLOSED WITH TABS 6P white tin 24 AWG | Rapid Electronics |
Connector, Rcpt, 6Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM | element14 |
Plug | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
6w IDC closed end connector MTA-100 | RS |
TE Connectivity Cable socket, straight, 6Contacts | Distrelec |
Connector Receptacle, 6-Position, Closed End, Polarized, White, MTA-100 Series | TE Connectivity 3-643814-6 | RS Americas |
MTA-100 6 Position Single Row 2.54 mm Pitch 24 AWG Closed End IDC Socket | Future Electronics |
Conn IDC Connector F 6 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-643814-6?
Additional datasheets, footprints and schematics for 3-643814-6 are listed on our Part Details page. You can also find images and similar parts to 3-643814-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643814-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643814-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643814-6 fall under?
The 3-643814-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643814-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643814-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643814-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643814-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 3-643814-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643814-6 often in real-time on the comparison pages.
What if I can't find stock of 3-643814-6?
You can fill out our help required form which you can use to request a quote for 3-643814-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.