Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,593
in stock
|
Buy Now | |
TE Store
from US$0.37
|
109,455
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
17,395
in stock
|
Buy Now | |
Sager
from US$0.22
|
6,775
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
3,479
in stock
|
Buy Now | |
element14
from US$0.34
|
3,353
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,760
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
1,744
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
1,192
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
192
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
95
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
7
in stock
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Cavities | 7 |
Number of Rows | 1 |
Number of Positions | 7 |
端子のタイプ | Female |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Height | .52in, 13.21mm |
Length | 17.78mm, .7in |
幅 | 6.99mm |
Wire Size | 22AWG, .3 – .4mm² |
Width | .275in |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon |
UL-Brandschutzklasse | UL 94V-2 |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Retention | With |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Shielded | No |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
07P MTA100 CONN ASSY 22AWG RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640440-7 | Internal Number: 3-640440-7 | TE Connectivity | TE Store |
Headers & Wire Housings 7P 22AWG TIN CLSD W/O TAB W/RED STRIPE | Sager |
HOUSING, 22AWG, 7WAY | element14 |
MTA-100 Series 7 Position Single Row 2.54 mm 22 AWG Closed End IDC Socket | Future Electronics |
Wire-Board Connector Receptacle, 7 Position, 2.54Mm | Newark Electronics |
MTA-100 Receptacle 7 Position Closed End 22 AWG IDC Red | TE Connectivity 3-640440-7 | RS Americas |
7P 22AWG TIN CLSD W/O TAB W/RED STRIPE | Rapid Electronics |
TE Connectivity Cable socket, straight, 7Contacts | Distrelec |
Conn IDC Connector F 7 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Red |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 4A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | IDC / IDT |
Wire Area Size Max | 0.3mm² |
Wire Size AWG Max | 22AWG |
Where can I find additional details, specifications and documents for a 3-640440-7?
Additional datasheets, footprints and schematics for 3-640440-7 are listed on our Part Details page. You can also find images and similar parts to 3-640440-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640440-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640440-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640440-7 fall under?
The 3-640440-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640440-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640440-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640440-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640440-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Sager, Heilind Electronics Asia and element14 have stock available or on a lead time for 3-640440-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640440-7 often in real-time on the comparison pages.
What if I can't find stock of 3-640440-7?
You can fill out our help required form which you can use to request a quote for 3-640440-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.