Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 28 |
Panel Gasket | No |
Number of Cavities | 28 |
端子のタイプ | Female |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
Contact Underplating Material | Nickel |
Wire Size | .2mm², 24AWG |
幅 | 6.99mm |
Height | .52in, 13.21mm |
Width | .275in |
Length | 71.12mm, 2.8in |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 125 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
28P Mta100 Conn Assy 30Au |Amp Te Connectivity 5-644020-8 | Newark Electronics |
Conn IDC Connector F 28 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5-644020-8?
Additional datasheets, footprints and schematics for 5-644020-8 are listed on our Part Details page. You can also find images and similar parts to 5-644020-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-644020-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-644020-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-644020-8 fall under?
The 5-644020-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-644020-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-644020-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-644020-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-644020-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-644020-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-644020-8 often in real-time on the comparison pages.
What if I can't find stock of 5-644020-8?
You can fill out our help required form which you can use to request a quote for 5-644020-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.