Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,410
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
23,500
in stock
|
Buy Now | |
Farnell
from US$0.23
|
12,815
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
11,327
in stock
|
Buy Now | |
element14
from US$0.32
|
11,327
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
4,839
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
3,570
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,570
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
627
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
280
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
276
in stock
|
Buy Now | |
Boersig
from US$0.28
|
154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
136
in stock
|
Buy Now | |
Avnet America
-
|
11,000
in stock
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Positions | 5 |
Number of Cavities | 5 |
Number of Rows | 1 |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Wire Size | 24AWG, .2mm² |
Height | .52in, 13.21mm |
Length | .5in, 12.7mm |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon |
Housing Color | White |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Housing Type | Receptacle Housing |
Shielded | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Connector Assembly |
Product Style | Assembly |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MTA-100 5 Position 2.54 mm Pitch IDC Closed End Receptacle Connector | Future Electronics |
HOUSING, 24 AWG, 5WAY | Farnell |
Housing, 24 Awg, 5Way | Newark Electronics |
05P MTA100 HSG 24AWG WHT | TTI Europe |
CLOSED WITH TABS 5P white tin 24 AWG | Rapid Electronics |
5w IDC closed end connector MTA-100 | RS |
TE Connectivity Cable socket, straight, 5Contacts | Distrelec |
Connector Receptacle, Female Socket, 5-Position, 1 Row, 24AWG, MTA-100 Series | TE Connectivity 3-643814-5 | RS Americas |
Plug | Transfer Multisort Elektronik |
Conn IDC Connector F 5 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
05P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643814-5 | Internal Number: 3-643814-5 | Alias Number: 1014422-F | 05P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643814-5 | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Termination Method | Solder |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-643814-5?
Additional datasheets, footprints and schematics for 3-643814-5 are listed on our Part Details page. You can also find images and similar parts to 3-643814-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643814-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643814-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643814-5 fall under?
The 3-643814-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643814-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643814-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643814-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643814-5 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 3-643814-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643814-5 often in real-time on the comparison pages.
What if I can't find stock of 3-643814-5?
You can fill out our help required form which you can use to request a quote for 3-643814-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.