Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
2,015
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
2,015
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
2,015
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
2,015
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
393
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
131
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
TE Store
from US$2.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 14 |
---|---|
Number of Positions | 14 |
Panel Gasket | No |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Length | 35.56mm, 1.4in |
Wire Size | 26AWG, .12 – .15mm² |
Width | .275in |
Height | 13.21mm, .52in |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Nylon |
Contact Retention Type | Locking Lance |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Contact Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Insertion Force | Standard |
Shape | Rectangular |
Connector Style | Receptacle |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Connector System | Wire-to-Board |
Product Type | Connector |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
14P Mta100 Conn Assy Pol Wht W/Blue Strp |Amp Te Connectivity 4-643815-4 | Newark Electronics |
14P MTA100 CONN ASSY POL WHT W/BLUE STRP | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 14P MTA100 ASSY POL RIB | Distrelec |
Conn IDC Connector F 14 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 14P MTA100 CONN ASSY POL RIB MTA-100 Series | TE Connectivity 4-643815-4 | RS Americas |
Special Order: 14P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 4-643815-4 | Internal Number: 4-643815-4 | Special Order: 14P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 4-643815-4 | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-643815-4?
Additional datasheets, footprints and schematics for 4-643815-4 are listed on our Part Details page. You can also find images and similar parts to 4-643815-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-643815-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643815-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-643815-4 fall under?
The 4-643815-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-643815-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643815-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-643815-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-643815-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 4-643815-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-643815-4 often in real-time on the comparison pages.
What if I can't find stock of 4-643815-4?
You can fill out our help required form which you can use to request a quote for 4-643815-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.